Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4906L TLE4906L

Description
XENSIV™ - TLE4906K/L are high precision Hall effect switches for high precision sensing ATV applications The XENSIV™ TLE4906K/L are high precision Hall effect switches with highly accurate switching thresholds for operating temperatures up to 150°C. Target applications for TLE4906 are all automotive applications which require a high precision Hall switch for position sensing with a operating temperature range from -40°C to +150°C. They come in two different package options: TLE4906K in a SC59 package TLE4906L in a PG-SSO-3-2 Summary of Features 2.7V to 24V supply voltage Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1μs) High ESD performance (± 6kV HBM) Digital output signal SMD package SC59 (SOT23 compatible) - (TLE4906K) Leaded package PG-SSO-3-2 - (TLE4906L) Potential Applications Position sensing applications in automotive areas Applications Automotive Internal combustion drivetrain systems
Request a Quote Datasheet
Description
XENSIV™ - TLE4906K/L are high precision Hall effect switches for high precision sensing ATV applications The XENSIV™ TLE4906K/L are high precision Hall effect switches with highly accurate switching thresholds for operating temperatures up to 150°C. Target applications for TLE4906 are all automotive applications which require a high precision Hall switch for position sensing with a operating temperature range from -40°C to +150°C. They come in two different package options: TLE4906K in a SC59 package TLE4906L in a PG-SSO-3-2 Summary of Features 2.7V to 24V supply voltage Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1μs) High ESD performance (± 6kV HBM) Digital output signal SMD package SC59 (SOT23 compatible) - (TLE4906K) Leaded package PG-SSO-3-2 - (TLE4906L) Potential Applications Position sensing applications in automotive areas Applications Automotive Internal combustion drivetrain systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4906L - TLE4906L - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4906L
TLE4906L
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4906L TLE4906L
XENSIV™ - TLE4906K/L are high precision Hall effect switches for high precision sensing ATV applications The XENSIV™ TLE4906K/L are high precision Hall effect switches with highly accurate switching thresholds for operating temperatures up to 150°C. Target applications for TLE4906 are all automotive applications which require a high precision Hall switch for position sensing with a operating temperature range from -40°C to +150°C. They come in two different package options: TLE4906K in a SC59 package TLE4906L in a PG-SSO-3-2 Summary of Features 2.7V to 24V supply voltage Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1μs) High ESD performance (± 6kV HBM) Digital output signal SMD package SC59 (SOT23 compatible) - (TLE4906K) Leaded package PG-SSO-3-2 - (TLE4906L) Potential Applications Position sensing applications in automotive areas Applications Automotive Internal combustion drivetrain systems

XENSIV™ - TLE4906K/L are high precision Hall effect switches for high precision sensing ATV applications

The XENSIV™ TLE4906K/L are high precision Hall effect switches with highly accurate switching thresholds for operating temperatures up to 150°C.
Target applications for TLE4906 are all automotive applications which require a high precision Hall switch for position sensing with a operating temperature range from -40°C to +150°C.

They come in two different package options:

  • TLE4906K in a SC59 package
  • TLE4906L in a PG-SSO-3-2

Summary of Features

  • 2.7V to 24V supply voltage
  • Operation from unregulated power supply
  • High sensitivity and high stability of the magnetic switching points
  • High resistance to mechanical stress by Active Error Compensation
  • Reverse battery protection (-18V)
  • Superior temperature stability
  • Peak temperatures up to 195°C without damage
  • Low jitter (typ. 1μs)
  • High ESD performance (± 6kV HBM)
  • Digital output signal
  • SMD package SC59 (SOT23 compatible) - (TLE4906K)
  • Leaded package PG-SSO-3-2 - (TLE4906L)

Potential Applications

  • Position sensing applications in automotive areas

Applications

  • Automotive
  • Internal combustion drivetrain systems
Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906L - 1269523-TLE4906L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906L
1269523-TLE4906L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906L 1269523-TLE4906L
Manufacturer: Infineon Technologies Win Source Part Number: 1269523-TLE4906L Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1269523-TLE4906L
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Switches (Solid State) - TLE4906L - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4906L
Switches (Solid State) TLE4906L
TLE4906 - HALL SWITCH

TLE4906 - HALL SWITCH

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4906L 1269523-TLE4906L TLE4906L
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4906L Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906L Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Applications Automobile
Packing Method AMMO-PACK
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2591596 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details
Motion Sensor ICs - 2238593P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers