Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F095 67F095

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1006741-67F095 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 203°F (95°C) Reset Temperature: 140°F (60°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1006741-67F095 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 203°F (95°C) Reset Temperature: 140°F (60°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F095 - 1006741-67F095 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F095
1006741-67F095
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F095 1006741-67F095
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1006741-67F095 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 203°F (95°C) Reset Temperature: 140°F (60°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1006741-67F095
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 203°F (95°C)
Reset Temperature: 140°F (60°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1006741-67F095
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F095
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S11155-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details