Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1221LUA-T

Description
MAGNETIC SWITCH LATCH 3SIP
Datasheet
Description
MAGNETIC SWITCH LATCH 3SIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1221LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1221LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems - 67R6752 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems
67R6752
Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems 67R6752
IC, HALL EFFECT LATCH, 3SIP; Hall Effect Type:Latching; Operate Point Typ:50G; Release Point Typ:-50G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive QualificationRoHS Compliant: Yes

IC, HALL EFFECT LATCH, 3SIP; Hall Effect Type:Latching; Operate Point Typ:50G; Release Point Typ:-50G; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number A1221LUA-T 67R6752
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 2.7 to 18 volts
View Details
Linear, Compass (ICs) - A1365LKTTN-1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
15 Oe Sat. Analog Sensor, 5.5 KOhm, RoHS SOIC - AAL002-02E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
4 suppliers