Sensata Technologies Angle, Linear Position Measuring 9851R5KL2.0

Description
Resistive Sensor Rotary Position Hole for Shaft Connector
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Hole for Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1724-1067-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1067-ND
Angle, Linear Position Measuring 1724-1067-ND
Resistive Sensor Rotary Position Hole for Shaft Connector

Resistive Sensor Rotary Position Hole for Shaft Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 9851R5KL2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
9851R5KL2.0
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 9851R5KL2.0
SENSOR ROTARY 120 DEG CONNECTOR

SENSOR ROTARY 120 DEG CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1724-1067-ND 9851R5KL2.0
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560502-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details