Sensata Technologies Reed Relays 24HV1B100

Description
HV REED RELAY SPST NC 10KV 24V
Request a Quote Datasheet
Description
HV REED RELAY SPST NC 10KV 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1814-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1814-ND
Reed Relays 725-1814-ND
HV REED RELAY SPST NC 10KV 24V

HV REED RELAY SPST NC 10KV 24V

Buy Now Datasheet
Voltage Monitoring Relay; Contact Configuration Sensata/cynergy3 - 92F4678 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitoring Relay; Contact Configuration Sensata/cynergy3
92F4678
Voltage Monitoring Relay; Contact Configuration Sensata/cynergy3 92F4678
VOLTAGE MONITORING RELAY; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:HV Series; Relay Mounting:PCB; Coil Resistance:400ohm; Switching Current Max:3A; Switching Voltage Max:10kV; Approvals & Standards:- RoHS Compliant: Yes

VOLTAGE MONITORING RELAY; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:HV Series; Relay Mounting:PCB; Coil Resistance:400ohm; Switching Current Max:3A; Switching Voltage Max:10kV; Approvals & Standards:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-1814-ND 92F4678
Product Name Reed Relays Voltage Monitoring Relay; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount PCBoard; PCB
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 473974 - RS Components, Ltd.
Specs
Channels Single Throw
NO 1
View Details
2 suppliers
EMR Series - EMR151A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details