TE Connectivity Signal Relays, Up to 2 Amps - V23100V4305C010 V23100V4305C010

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798967-V23100V4305C0 10 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 1.1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 175VDC - Max Release Time: 1.6ms Coil Power: 125 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 3.5 VDC Turn Off Voltage (Minimum): 0.75 VDC Alternative Parts (Cross-Reference): 835C-1; 836C-2; 831C-1; 831C-2; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798967-V23100V4305C0 10 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 1.1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 175VDC - Max Release Time: 1.6ms Coil Power: 125 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 3.5 VDC Turn Off Voltage (Minimum): 0.75 VDC Alternative Parts (Cross-Reference): 835C-1; 836C-2; 831C-1; 831C-2; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - V23100V4305C010 - 798967-V23100V4305C010 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - V23100V4305C010
798967-V23100V4305C010
Signal Relays, Up to 2 Amps - V23100V4305C010 798967-V23100V4305C010
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798967-V23100V4305C0 10 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 1.1ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 175VDC - Max Release Time: 1.6ms Coil Power: 125 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 3.5 VDC Turn Off Voltage (Minimum): 0.75 VDC Alternative Parts (Cross-Reference): 835C-1; 836C-2; 831C-1; 831C-2; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798967-V23100V4305C010
Series: V23100-V4, AXICOM
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: SPDT (1 Form C)
Contact Material: Ruthenium (Ru)
Coil Resistance: 200 Ohms
Coil Current: 25mA
Operate Time: 1.1ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 250mA
Switching Voltage: 175VDC - Max
Release Time: 1.6ms
Coil Power: 125 mW
Family Name: V23100-V4
Categories: Relays
Turn On Voltage (Maximum): 3.5 VDC
Turn Off Voltage (Minimum): 0.75 VDC
Alternative Parts (Cross-Reference): 835C-1; 836C-2; 831C-1; 831C-2;
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode - V23100V4305C010 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode
V23100V4305C010
RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode V23100V4305C010
RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode Through Hole PC Pin Tube

RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode Through Hole PC Pin Tube

Supplier's Site
V23100V4305C10 Rohs Compliant Axicom Te Connectivity - 92B8916 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4305C10 Rohs Compliant Axicom Te Connectivity
92B8916
V23100V4305C10 Rohs Compliant Axicom Te Connectivity 92B8916
V23100V4305C10 ROHS COMPLIANT: YES

V23100V4305C10 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Relays - Reed Relays
V23100V4305C010
Relays - Reed Relays V23100V4305C010
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Reed Relays Electromechanical Relays Reed Relays
Product Number 798967-V23100V4305C010 V23100V4305C010 92B8916 V23100V4305C010
Product Name Signal Relays, Up to 2 Amps - V23100V4305C010 RELAY REED SPDT 250MA 5V Reed Non Latching 25mA 5VDC SPDT (1 Form C) 250mA 175VDC - Max 3.5 VDC 0.75 VDC Diode V23100V4305C10 Rohs Compliant Axicom Te Connectivity Relays - Reed Relays
Relay Type Reed Relay
Mounting PCBoard; Through Hole PCBoard Through Hole
Resistance 200 ohms
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details