Aratas America LLC G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-41UR4(TR05)

Description
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) - G3VM-41UR4(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
G3VM-41UR4(TR05)
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-41UR4(TR05)
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C

A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with
Low Output Capacitance and
Low ON Resistance

  • Load voltage: 40 V or 50 V
  • G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω
  • G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω
  • G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω
  • G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω
  • G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet
MOSFET RELY,SPST-NO(1A),,VSON4 40V,250mA,LO ON RES,110C - G3VM-41UR4(TR05) - Heilind Electronics, Inc.
Wilmington, MA, United States
MOSFET RELY,SPST-NO(1A),,VSON4 40V,250mA,LO ON RES,110C
G3VM-41UR4(TR05)
MOSFET RELY,SPST-NO(1A),,VSON4 40V,250mA,LO ON RES,110C G3VM-41UR4(TR05)
MOSFET RELY,SPST-NO(1A),,VS ON4 40V,250mA,LO ON RES,110C

MOSFET RELY,SPST-NO(1A),,VSON4 40V,250mA,LO ON RES,110C

Buy Now
Solid State Relays - 39-G3VM-41UR4(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-41UR4(TR05)DKR-ND
Solid State Relays 39-G3VM-41UR4(TR05)DKR-ND
SSR RELAY SPST-NO 250MA 0-40V

SSR RELAY SPST-NO 250MA 0-40V

Buy Now Datasheet
Solid State Relays - 39-G3VM-41UR4(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-41UR4(TR05)TR-ND
Solid State Relays 39-G3VM-41UR4(TR05)TR-ND
SSR RELAY SPST-NO 250MA 0-40V

SSR RELAY SPST-NO 250MA 0-40V

Buy Now Datasheet
Solid State Relays - 39-G3VM-41UR4(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-41UR4(TR05)CT-ND
Solid State Relays 39-G3VM-41UR4(TR05)CT-ND
SSR RELAY SPST-NO 250MA 0-40V

SSR RELAY SPST-NO 250MA 0-40V

Buy Now Datasheet
Solid State Vson Mosfet Relay Omron Electronic Components - 62AK4684 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Vson Mosfet Relay Omron Electronic Components
62AK4684
Solid State Vson Mosfet Relay Omron Electronic Components 62AK4684
SOLID STATE VSON MOSFET RELAY

SOLID STATE VSON MOSFET RELAY

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-41UR4(TR05) G3VM-41UR4(TR05) 39-G3VM-41UR4(TR05)DKR-ND 62AK4684
Product Name G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) MOSFET RELY,SPST-NO(1A),,VSON4 40V,250mA,LO ON RES,110C Solid State Relays Solid State Vson Mosfet Relay Omron Electronic Components
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7259 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; SPST-NC (1 Form B)
View Details