Senior Aerospace Metal Bellows Prime Mover™ Precision Linear Actuator

Description
Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures Actuates across a pressure boundary This type of actuator is popular with semiconductor and vacuum equipment manufacturers due to its superior reliability, contamination free operation, compact design and maintenance free operation. These units can be driven either hydraulically or pneumatically. Construction What makes the PRIME MOVER™ unique is that it uses a welded metal bellows as the force generating mechanism instead of a piston. A welded metal bellows is essentially a hermetic spring. If you apply a pressure differential across the bellows, the bellows will compress or extend depending on the direction of the pressure. If pressure is applied external to the metal bellows, the bellows will compress, extending the actuator. If the pressure is removed, the bellows spring force will retract the actuator. Double actuating versions are also available. Features All metal wetted surfaces Hermetic actuation seal Virtually zero friction 1 million minimum cycles Ultra-clean actuation, meets ISO-14644-1 Class 1 Actuation forces up to 100 lbs. Accurate and repeatable positioning Advantages Superior reliability and performance Compatible with normal, exotic or corrosive fluids Operates at temperature extremes from cryogenic to +450°C Contamination free actuation Cost-effective Facilitates system level integration Compact design Completely maintenance free – long life without service
Description
Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures Actuates across a pressure boundary This type of actuator is popular with semiconductor and vacuum equipment manufacturers due to its superior reliability, contamination free operation, compact design and maintenance free operation. These units can be driven either hydraulically or pneumatically. Construction What makes the PRIME MOVER™ unique is that it uses a welded metal bellows as the force generating mechanism instead of a piston. A welded metal bellows is essentially a hermetic spring. If you apply a pressure differential across the bellows, the bellows will compress or extend depending on the direction of the pressure. If pressure is applied external to the metal bellows, the bellows will compress, extending the actuator. If the pressure is removed, the bellows spring force will retract the actuator. Double actuating versions are also available. Features All metal wetted surfaces Hermetic actuation seal Virtually zero friction 1 million minimum cycles Ultra-clean actuation, meets ISO-14644-1 Class 1 Actuation forces up to 100 lbs. Accurate and repeatable positioning Advantages Superior reliability and performance Compatible with normal, exotic or corrosive fluids Operates at temperature extremes from cryogenic to +450°C Contamination free actuation Cost-effective Facilitates system level integration Compact design Completely maintenance free – long life without service

Suppliers

Company
Product
Description
Supplier Links
Prime Mover™ Precision Linear Actuator -  - Senior Aerospace Metal Bellows
Sharon, MA, USA
Prime Mover™ Precision Linear Actuator
Prime Mover™ Precision Linear Actuator
Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures Actuates across a pressure boundary This type of actuator is popular with semiconductor and vacuum equipment manufacturers due to its superior reliability, contamination free operation, compact design and maintenance free operation. These units can be driven either hydraulically or pneumatically. Construction What makes the PRIME MOVER™ unique is that it uses a welded metal bellows as the force generating mechanism instead of a piston. A welded metal bellows is essentially a hermetic spring. If you apply a pressure differential across the bellows, the bellows will compress or extend depending on the direction of the pressure. If pressure is applied external to the metal bellows, the bellows will compress, extending the actuator. If the pressure is removed, the bellows spring force will retract the actuator. Double actuating versions are also available. Features All metal wetted surfaces Hermetic actuation seal Virtually zero friction 1 million minimum cycles Ultra-clean actuation, meets ISO-14644-1 Class 1 Actuation forces up to 100 lbs. Accurate and repeatable positioning Advantages Superior reliability and performance Compatible with normal, exotic or corrosive fluids Operates at temperature extremes from cryogenic to +450°C Contamination free actuation Cost-effective Facilitates system level integration Compact design Completely maintenance free – long life without service

Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance.

  • Provides hermetic, zero leakage actuation
  • Operates in harsh environments
  • Operates at extreme temperatures
  • Actuates across a pressure boundary

This type of actuator is popular with semiconductor and vacuum equipment manufacturers due to its superior reliability, contamination free operation, compact design and maintenance free operation. These units can be driven either hydraulically or pneumatically.

Construction

What makes the PRIME MOVER™ unique is that it uses a welded metal bellows as the force generating mechanism instead of a piston. A welded metal bellows is essentially a hermetic spring. If you apply a pressure differential across the bellows, the bellows will compress or extend depending on the direction of the pressure. If pressure is applied external to the metal bellows, the bellows will compress, extending the actuator. If the pressure is removed, the bellows spring force will retract the actuator. Double actuating versions are also available.

Features

  • All metal wetted surfaces
  • Hermetic actuation seal
  • Virtually zero friction
  • 1 million minimum cycles
  • Ultra-clean actuation, meets ISO-14644-1 Class 1
  • Actuation forces up to 100 lbs.
  • Accurate and repeatable positioning

Advantages

  • Superior reliability and performance
  • Compatible with normal, exotic or corrosive fluids
  • Operates at temperature extremes from cryogenic to +450°C
  • Contamination free actuation
  • Cost-effective
  • Facilitates system level integration
  • Compact design Completely maintenance free – long life without service
Supplier's Site

Technical Specifications

  Senior Aerospace Metal Bellows
Product Category Linear Actuators
Product Name Prime Mover™ Precision Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Enhanced Stepper Type Linear Actuator - AxialPower™ APES11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.5000 to 12 inch (12.7 to 305 mm)
View Details
Contrac Electrical Linear Actuator - RSD20 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details