Seneca Data Signal Conditioner Current/voltage; Signal Conditioner Input Seneca WK109UI0

Description
SIGNAL CONDITIONER CURRENT/VOLTAGE; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONDITIONER CURRENT/VOLTAGE; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner Current/voltage; Signal Conditioner Input Seneca - 24M9180 - Newark, An Avnet Company
Chicago, IL, United States
Signal Conditioner Current/voltage; Signal Conditioner Input Seneca
24M9180
Signal Conditioner Current/voltage; Signal Conditioner Input Seneca 24M9180
SIGNAL CONDITIONER CURRENT/VOLTAGE; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes

SIGNAL CONDITIONER CURRENT/VOLTAGE; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 24M9180
Product Name Signal Conditioner Current/voltage; Signal Conditioner Input Seneca
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details