Semtech Corp. Interface Transceiver IC SX8724E082TDT

Description
Data Acquisition 16-Pin MLPQ T/R Product overview: SX8724E082TDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8724E082TDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Acquisition 16-Pin MLPQ T/R Product overview: SX8724E082TDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8724E082TDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-SX8724E082TDT
Interface Transceiver IC 752-SX8724E082TDT
Data Acquisition 16-Pin MLPQ T/R Product overview: SX8724E082TDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8724E082TDT can be used for catalog matching and distributor lookup.

Data Acquisition 16-Pin MLPQ T/R Product overview: SX8724E082TDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8724E082TDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261009-SX8724E082TDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261009-SX8724E082TDT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261009-SX8724E082TDT
Win Source Part Number: 1261009-SX8724E082TD T Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: ZoomingADC™ Type: Data Acquisition System (DAS) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Digital Input Type: Differential Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX8724E082TDTTR,SX87 24E082TDTDKR,SX8724E 082TDTCT Base Product Number: SX872 Product Status: Obsolete

Win Source Part Number: 1261009-SX8724E082TDT
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: ZoomingADC™
Type: Data Acquisition System (DAS)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-MLPQ (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8724E082TDTTR,SX8724E082TDTDKR,SX8724E082TDTCT
Base Product Number: SX872
Product Status: Obsolete

Buy Now Datasheet
Sensor and Detector Interfaces - SX8724E082TDTTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
SX8724E082TDTTR-ND
Sensor and Detector Interfaces SX8724E082TDTTR-ND
IC DAS PRESS/TEMP SENS 16MLPQ

IC DAS PRESS/TEMP SENS 16MLPQ

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - SX8724E082TDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
SX8724E082TDT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces SX8724E082TDT
IC DAS PRESS/TEMP SENS 16MLPQ

IC DAS PRESS/TEMP SENS 16MLPQ

Supplier's Site
Sensor and Detector Interfaces - SX8724E082TDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SX8724E082TDT
Sensor and Detector Interfaces SX8724E082TDT
IC DAS PRESS/TEMP SENS 16MLPQ

IC DAS PRESS/TEMP SENS 16MLPQ

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - SX8724E082TDT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SX8724E082TDT
Interface - Sensor and Detector Interfaces SX8724E082TDT
IC DAS PRESS/TEMP SENS 16MLPQ

IC DAS PRESS/TEMP SENS 16MLPQ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-SX8724E082TDT 1261009-SX8724E082TDT SX8724E082TDTTR-ND SX8724E082TDT SX8724E082TDT SX8724E082TDT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details