Semtech Corp. Interface - Interface - Sensor and Detector Interfaces - SX8724CWLTDT SX8724CWLTDT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 116068-SX8724CWLTDT Packaging: Reel - TR Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Output Type: Digital Input Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLPQ-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 116068-SX8724CWLTDT Packaging: Reel - TR Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Output Type: Digital Input Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLPQ-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - SX8724CWLTDT - 116068-SX8724CWLTDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - SX8724CWLTDT
116068-SX8724CWLTDT
Interface - Interface - Sensor and Detector Interfaces - SX8724CWLTDT 116068-SX8724CWLTDT
Manufacturer: Semtech Corporation Win Source Part Number: 116068-SX8724CWLTDT Packaging: Reel - TR Type: Data Acquisition System (DAS) Mounting: SMD (SMT) Output Type: Digital Input Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLPQ-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 116068-SX8724CWLTDT
Packaging: Reel - TR
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLPQ-EP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - SX8724CWLTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
SX8724CWLTDT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces SX8724CWLTDT
IC DAS ADC 16BIT 12-MLPQ

IC DAS ADC 16BIT 12-MLPQ

Supplier's Site
Interface - Sensor and Detector Interfaces - SX8724CWLTDT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SX8724CWLTDT
Interface - Sensor and Detector Interfaces SX8724CWLTDT
IC DAS ADC 16BIT 12-MLPQ

IC DAS ADC 16BIT 12-MLPQ

Supplier's Site Datasheet
Sensor and Detector Interfaces - SX8724CWLTDT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
SX8724CWLTDT
Sensor and Detector Interfaces SX8724CWLTDT
IC DAS ADC 16BIT 12-MLPQ

IC DAS ADC 16BIT 12-MLPQ

Supplier's Site
Sensor and Detector Interfaces - SX8724CWLTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SX8724CWLTDT
Sensor and Detector Interfaces SX8724CWLTDT
IC DAS ADC 16BIT 12-MLPQ

IC DAS ADC 16BIT 12-MLPQ

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 116068-SX8724CWLTDT SX8724CWLTDT SX8724CWLTDT SX8724CWLTDT SX8724CWLTDT
Product Name Interface - Interface - Sensor and Detector Interfaces - SX8724CWLTDT Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3245-D-GQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Controllers - 448-CY7C65620-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers