Manufacturer: Semtech Corporation
Win Source Part Number: 101623-SX1509BIULTRT
Packaging: Reel - TR
Features: Keypad Controller, LED Output, POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 8mA, 15mA
Interrupt Output: Yes
Family Name: SX1509BIULTRT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN-UT (4x4)
Supply Voltage - Operating: 1.425 V to 3.6 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PI4IOE5V9521XTEX ; PI4IOE5V9522UEX; PI4IOE5V9537UEX;
Introduction Date: September 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)
I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)
I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)
Telecom IC, 16 I/O, I2C, 400kHz, QFN, Surface Mount Product overview: SX1509BIULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 400kHz, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1509BIULTRT can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 400 kHz 28-QFN-UT (4x4)
Interface - I/O Expanders 16 CHAN LOW VOLT I2C GPIO +PWM
IC XPNDR 400KHZ I2C 28QFN
16 CHAN LOW VOLT I2C GPIO +PWM ROHS COMPLIANT: YES
400kHz I2C QFN-28-EP(4x4) I/O Expanders ROHS
IC GPIO EXPANDER I2C 16CH 28QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 101623-SX1509BIULTRT | SX1509BIULTR-ND | 749-SX1509BIULTRT | SX1509BIULTRT | SX1509BIULTRT | SX1509BIULTRT | 23AH8952 | SX1509BIULTRT | SX1509BIULTRT |
| Product Name | Interface - Interface - I/O Expanders - SX1509BIULTRT | I/O Expanders | SMD 400kHz QFN Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | 16 Chan Low Volt I2C Gpio +Pwm Rohs Compliant Semtech | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders |
| Supply Voltage | Other; 1.425 V ~ 3.6 V | Other; 1.425V ~ 3.6V | 3.6V; Other; 1.425V ~ 3.6V | 3.6V; Other | Other; 1.425V~3.6V | Other; 1.425V ~ 3.6V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 28-QFN-UT (4x4) | 28-UFQFN Exposed Pad | QFN | 28-UFQFN Exposed Pad | QFN-28 | QFNL | 28-UFQFN Exposed Pad | ||
| Technology | I2C | I2C; I²C | I2C | I2C | I2C; I²C |