Semtech Corp. RF Transceiver ICs - SX1278IMLTRT SX1278IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 105769-SX1278IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 137MHz to 525MHz Protocol: LoRa Power - Output: 20dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 10.8mA to 12mA RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 20mA to 120mA Family Name: SX1278 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Alternative Parts (Cross-Reference): RFM69HW-915S2; RFM69HW-433S2; RFM69HW-315S2; RFM69HW-868S2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 105769-SX1278IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 137MHz to 525MHz Protocol: LoRa Power - Output: 20dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 10.8mA to 12mA RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 20mA to 120mA Family Name: SX1278 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Alternative Parts (Cross-Reference): RFM69HW-915S2; RFM69HW-433S2; RFM69HW-315S2; RFM69HW-868S2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1278IMLTRT - 105769-SX1278IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1278IMLTRT
105769-SX1278IMLTRT
RF Transceiver ICs - SX1278IMLTRT 105769-SX1278IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 105769-SX1278IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 137MHz to 525MHz Protocol: LoRa Power - Output: 20dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 10.8mA to 12mA RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 20mA to 120mA Family Name: SX1278 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Alternative Parts (Cross-Reference): RFM69HW-915S2; RFM69HW-433S2; RFM69HW-315S2; RFM69HW-868S2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 105769-SX1278IMLTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 137MHz to 525MHz
Protocol: LoRa
Power - Output: 20dBm
Sensitivity: -148dBm
Data Rate (Max): 300kbps
Current - Receiving: 10.8mA to 12mA
RF Family/Standard: 802.15.4
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 20mA to 120mA
Family Name: SX1278
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.7 V
Alternative Parts (Cross-Reference): RFM69HW-915S2; RFM69HW-433S2; RFM69HW-315S2; RFM69HW-868S2;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 105769-SX1278IMLTRT
Product Name RF Transceiver ICs - SX1278IMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details