Manufacturer: Semtech Corporation
Win Source Part Number: 031629-SX1276IMLTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 137MHz to 1.02GHz
Protocol: LoRa
Power - Output: 20dBm
Sensitivity: -148dBm
Data Rate (Max): 300kbps
Current - Receiving: 10.8mA to 12mA
RF Family/Standard: 802.15.4
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 20mA to 120mA
Family Name: SX1276
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.7 V
Alternative Parts (Cross-Reference): RFM69HW-433S2; RFM69HW-868S2; RFM69HW-915S2;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
300Kbps 137MHz~1.02GHz LoRa SPI QFN-28-EP(6x6) RF Transceiver ICs ROHS
SINGLE CHIP 3 BANDS TRANCEIVER ROHS COMPLIANT: YES
IC RF TXRX 802.15.4 28VQFN
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 031629-SX1276IMLTRT | SX1276IMLTRT | 29X4339 | SX1276IMLTRT |
| Product Name | RF Transceiver ICs - SX1276IMLTRT | Radio Frequency Chip/Antenna >> RF Transceiver ICs | Single Chip 3 Bands Tranceiver Rohs Compliant Semtech | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 137 to 1020 MHz | 137 to 1020 MHz | 137 to 1020 MHz | |
| Sensitivity | -148 dBm | -148 dBm | ||
| Output Power | 20 dBm | 20 dBm | ||
| Supply Voltage | 1.8 to 3.7 volts | 1.8 to 3.7 volts | 3.7 to 1.8 volts |