Semtech Corp. RF Transceiver ICs - SX1262IMLTRT SX1262IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 801788-SX1262IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm Sensitivity: -148dBm Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 32mA ~ 118mA Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 300kbps Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.7V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 801788-SX1262IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm Sensitivity: -148dBm Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 32mA ~ 118mA Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 300kbps Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1262IMLTRT - 801788-SX1262IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1262IMLTRT
801788-SX1262IMLTRT
RF Transceiver ICs - SX1262IMLTRT 801788-SX1262IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 801788-SX1262IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm Sensitivity: -148dBm Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 32mA ~ 118mA Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 300kbps Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.7V

Manufacturer: Semtech Corporation
Win Source Part Number: 801788-SX1262IMLTRT
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 150MHz ~ 960MHz
Protocol: LoRaWAN
Power - Output: 22dBm
Sensitivity: -148dBm
Current - Receiving: 4.2mA ~ 10.1mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK
Serial Interfaces: SPI
Current - Transmitting: 32mA ~ 118mA
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Data Rate (Maximum): 300kbps
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.7V

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Transceiver ICs - SX1262IMLTRT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
SX1262IMLTRT
Radio Frequency Chip/Antenna >> RF Transceiver ICs SX1262IMLTRT
300Kbps General-purpose ISM<1GHz>

300Kbps General-purpose ISM<1GHz>

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - SX1262IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1262IMLTRT
RF and Wireless - RF Transceiver ICs SX1262IMLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site
Long Range Low Power Lora Transceiver Rohs Compliant Semtech - 23AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Long Range Low Power Lora Transceiver Rohs Compliant Semtech
23AH8948
Long Range Low Power Lora Transceiver Rohs Compliant Semtech 23AH8948
LONG RANGE LOW POWER LORA TRANSCEIVER ROHS COMPLIANT: YES

LONG RANGE LOW POWER LORA TRANSCEIVER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 801788-SX1262IMLTRT SX1262IMLTRT SX1262IMLTRT 23AH8948
Product Name RF Transceiver ICs - SX1262IMLTRT Radio Frequency Chip/Antenna >> RF Transceiver ICs RF and Wireless - RF Transceiver ICs Long Range Low Power Lora Transceiver Rohs Compliant Semtech
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz 150 to 960 MHz
Sensitivity -148 dBm -148 dBm
Output Power 22 dBm 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details