Transmitter IC, PDSO8, ROHS COMPLAINT, HALOGEN FREE, SOIC-8 Product overview: SX1242ISETRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1242ISETRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 212463-SX1242ISETRT
Packaging: Reel - TR
Applications: Home / Industrial Automation, Remote Access, Security Alarms
Frequency: 345MHz
Power - Output: 12dBm
Data Rate (Max): 10kbps
Modulation or Protocol: ISM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 22mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
RF Transmitter ISM 345MHz 12dBm 10kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width) Exposed Pad
RF TRANSMITTER ISM 345MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-SX1242ISETRT | 212463-SX1242ISETRT | SX1242ISETRT | SX1242ISETRT |
| Product Name | SOIC Rf Transmitter | RF Transmitters - SX1242ISETRT | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | 1.8 to 3.7 volts | 1.8 to 3.7 volts | 1.8 to 3.7 volts | 3.7 to 1.8 volts |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | 12 dBm | 12 dBm | 12 dBm |