Semtech Corp. RF Transmitters - SX1240ISTRT SX1240ISTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 212462-SX1240ISTRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 418MHz, 434MHz, 868MHz Power - Output: 10dBm Data Rate (Max): 100kbps Modulation or Protocol: ISM Antenna Connector: PCB, Surface Mount Current - Transmitting: 16.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 212462-SX1240ISTRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 418MHz, 434MHz, 868MHz Power - Output: 10dBm Data Rate (Max): 100kbps Modulation or Protocol: ISM Antenna Connector: PCB, Surface Mount Current - Transmitting: 16.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - SX1240ISTRT - 212462-SX1240ISTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SX1240ISTRT
212462-SX1240ISTRT
RF Transmitters - SX1240ISTRT 212462-SX1240ISTRT
Manufacturer: Semtech Corporation Win Source Part Number: 212462-SX1240ISTRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 418MHz, 434MHz, 868MHz Power - Output: 10dBm Data Rate (Max): 100kbps Modulation or Protocol: ISM Antenna Connector: PCB, Surface Mount Current - Transmitting: 16.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 212462-SX1240ISTRT
Packaging: Reel - TR
Applications: Home / Industrial Automation, Remote Access, Security Alarms
Frequency: 418MHz, 434MHz, 868MHz
Power - Output: 10dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ISM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 16.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Rf Transmitter
871-SX1240ISTRT
SOIC Rf Transmitter 871-SX1240ISTRT
Transmitter IC, PDSO8, HALOGEN FREE AND ROHS COMPLIANT, MS-012AA, SOIC-8 Product overview: SX1240ISTRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1240ISTRT can be used for catalog matching and distributor lookup.

Transmitter IC, PDSO8, HALOGEN FREE AND ROHS COMPLIANT, MS-012AA, SOIC-8 Product overview: SX1240ISTRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1240ISTRT can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - SX1240ISTRT-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
SX1240ISTRT-ND
RF Transmitters SX1240ISTRT-ND
"RF Transmitter ISM 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"RF Transmitter ISM 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
RF and Wireless - RF Transmitters - SX1240ISTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
SX1240ISTRT
RF and Wireless - RF Transmitters SX1240ISTRT
RF XMITTER ISM 418/434MHZ 8SOIC

RF XMITTER ISM 418/434MHZ 8SOIC

Supplier's Site
Gpss Wl Sku App1; Frequency Min Semtech - 28T0565 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1; Frequency Min Semtech
28T0565
Gpss Wl Sku App1; Frequency Min Semtech 28T0565
GPSS WL SKU APP1; Frequency Min:418MHz; Frequency Max:868MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:16.5mA; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.7V RoHS Compliant: Yes

GPSS WL SKU APP1; Frequency Min:418MHz; Frequency Max:868MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:16.5mA; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Gpss Wl Sku App1, Full Reel; Frequency Min Semtech - 84R7629 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1, Full Reel; Frequency Min Semtech
84R7629
Gpss Wl Sku App1, Full Reel; Frequency Min Semtech 84R7629
GPSS WL SKU APP1, FULL REEL; Frequency Min:418MHz; Frequency Max:868MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:16.5mA; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Product Range:- RoHS Compliant: Yes

GPSS WL SKU APP1, FULL REEL; Frequency Min:418MHz; Frequency Max:868MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:16.5mA; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Transmitters - SX1240ISTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SX1240ISTRT
RF Transmitters SX1240ISTRT
RF Transmitter ISM 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width) Exposed Pad

RF Transmitter ISM 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 212462-SX1240ISTRT 871-SX1240ISTRT SX1240ISTRT-ND SX1240ISTRT 28T0565 84R7629 SX1240ISTRT
Product Name RF Transmitters - SX1240ISTRT SOIC Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters Gpss Wl Sku App1; Frequency Min Semtech Gpss Wl Sku App1, Full Reel; Frequency Min Semtech RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Operating Frequency 418 to 868 MHz 418 to 868 MHz 418 to 868 MHz 418 to 868 MHz 418 to 868 MHz 418 to 868 MHz
Supply Voltage 1.8 to 3.7 volts 3.3 volts 1.8 to 3.7 volts 3.7 to 1.8 volts 1.8 to 3.7 volts 1.8 to ? volts 1.8 to 3.7 volts
Package Type Tape and Reel Surface Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details