Semtech Corp. RF Transceiver ICs - SX1232BIMLTRT SX1232BIMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 898654-SX1232BIMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1232 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1232BIMLTRTCT, SX1232BIMLTRTTR, SX1232BIMLTRTDKR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 898654-SX1232BIMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1232 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1232BIMLTRTCT, SX1232BIMLTRTTR, SX1232BIMLTRTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1232BIMLTRT - 898654-SX1232BIMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1232BIMLTRT
898654-SX1232BIMLTRT
RF Transceiver ICs - SX1232BIMLTRT 898654-SX1232BIMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 898654-SX1232BIMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1232 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1232BIMLTRTCT, SX1232BIMLTRTTR, SX1232BIMLTRTDKR

Manufacturer: Semtech Corporation
Win Source Part Number: 898654-SX1232BIMLTRT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 28-VQFN Exposed Pad
Package: 28-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SX1232
Categories: RF/IF and RFID
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SX1232BIMLTRTCT, SX1232BIMLTRTTR, SX1232BIMLTRTDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898654-SX1232BIMLTRT
Product Name RF Transceiver ICs - SX1232BIMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details