Semtech Corp. RF/IF and RFID - RF Transceiver Modules and Modems SM1231E868A

Description
Win Source Part Number: 1235685-SM1231E868A Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 300kbps Antenna Type: Antenna Not Included Power - Output: 17dBm Sensitivity: -120dBm Current - Receiving: 16mA Utilized IC / Part: SX1231 RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 95mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SM123 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235685-SM1231E868A Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 300kbps Antenna Type: Antenna Not Included Power - Output: 17dBm Sensitivity: -120dBm Current - Receiving: 16mA Utilized IC / Part: SX1231 RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 95mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SM123 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235685-SM1231E868A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235685-SM1231E868A
RF/IF and RFID - RF Transceiver Modules and Modems 1235685-SM1231E868A
Win Source Part Number: 1235685-SM1231E868A Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 300kbps Antenna Type: Antenna Not Included Power - Output: 17dBm Sensitivity: -120dBm Current - Receiving: 16mA Utilized IC / Part: SX1231 RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 95mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SM123 Product Status: Obsolete

Win Source Part Number: 1235685-SM1231E868A
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 868MHz
Data Rate: 300kbps
Antenna Type: Antenna Not Included
Power - Output: 17dBm
Sensitivity: -120dBm
Current - Receiving: 16mA
Utilized IC / Part: SX1231
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 16mA ~ 95mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SM123
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - SM1231E868A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SM1231E868A
RF Transceiver Modules and Modems SM1231E868A
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1235685-SM1231E868A SM1231E868A
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz 868 MHz
Sensitivity -120 dBm -120 dBm
Output Power 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1235-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 2100 MHz
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details