General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | SM1231E433A-ND | SM1231E433A | SM1231E433A |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | On-Off Keyed; Frequency Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 433 MHz | 433 MHz | 433 MHz |
| Sensitivity | -120 dBm | -120 dBm | -120 dBm |