Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SDHD5K

Description
Win Source Part Number: 1282909-SDHD5K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Voltage - Forward (Vf) (Max) @ If: 7 V @ 250 mA Current - Reverse Leakage @ Vr: 10 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 600mA Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SDHD5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282909-SDHD5K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Voltage - Forward (Vf) (Max) @ If: 7 V @ 250 mA Current - Reverse Leakage @ Vr: 10 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 600mA Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SDHD5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282909-SDHD5K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282909-SDHD5K
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282909-SDHD5K
Win Source Part Number: 1282909-SDHD5K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Voltage - Forward (Vf) (Max) @ If: 7 V @ 250 mA Current - Reverse Leakage @ Vr: 10 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 600mA Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SDHD5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282909-SDHD5K
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 5000 V
Voltage - Forward (Vf) (Max) @ If: 7 V @ 250 mA
Current - Reverse Leakage @ Vr: 10 µA @ 5000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 600mA
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SDHD5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDHD5K
Discrete Semiconductor Products - Diodes - Rectifiers SDHD5K
DIODE ARRAY GP 5000V 600MA

DIODE ARRAY GP 5000V 600MA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SDHD5K
Rectifiers SDHD5K
Rectifiers A 1PHHW 0.6A STD 5KV

Rectifiers A 1PHHW 0.6A STD 5KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1282909-SDHD5K SDHD5K SDHD5K
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 7 volts 7 volts
VR 5000 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Automotive Schottky 15V TSSOP Diode and Rectifier - 286-1PS88SB82,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package TSSOP
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details