Rochester Electronics Diodes, Rectifiers - Arrays - SB40W03T-TL-E SB40W03T-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 893611-SB40W03T-TL-E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 893611-SB40W03T-TL-E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SB40W03T-TL-E - 893611-SB40W03T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB40W03T-TL-E
893611-SB40W03T-TL-E
Diodes, Rectifiers - Arrays - SB40W03T-TL-E 893611-SB40W03T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 893611-SB40W03T-TL-E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 893611-SB40W03T-TL-E
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 893611-SB40W03T-TL-E
Product Name Diodes, Rectifiers - Arrays - SB40W03T-TL-E
Diode Type Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Voltage regulator double diodes - BZB784-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers