Nexperia B.V. Schottky barrier double diodes BAT120S,115

Description
Planar Schottky barrier double diodes encapsulated in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low switching losses Capability of absorbing very high surge current Fast recovery time Guard ring protected Plastic SMD package. AEC-Q101 qualified Applications Low power switched-mode power supplies Rectification Polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier double diodes encapsulated in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low switching losses Capability of absorbing very high surge current Fast recovery time Guard ring protected Plastic SMD package. AEC-Q101 qualified Applications Low power switched-mode power supplies Rectification Polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier double diodes
BAT120S,115
Schottky barrier double diodes BAT120S,115
Planar Schottky barrier double diodes encapsulated in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low switching losses Capability of absorbing very high surge current Fast recovery time Guard ring protected Plastic SMD package. AEC-Q101 qualified Applications Low power switched-mode power supplies Rectification Polarity protection

Planar Schottky barrier double diodes encapsulated in a SOT223 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low switching losses
  • Capability of absorbing very high surge current
  • Fast recovery time
  • Guard ring protected
  • Plastic SMD package.
  • AEC-Q101 qualified

Applications

  • Low power switched-mode power supplies
  • Rectification
  • Polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-5368-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5368-2-ND
Diode Arrays 1727-5368-2-ND
Diode Array 1 Pair Series Connection Schottky 25V 1A (DC) Surface Mount TO-261-4, TO-261AA

Diode Array 1 Pair Series Connection Schottky 25V 1A (DC) Surface Mount TO-261-4, TO-261AA

Buy Now Datasheet
Diode Arrays - 1727-5368-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5368-6-ND
Diode Arrays 1727-5368-6-ND
Diode Array 1 Pair Series Connection Schottky 25V 1A (DC) Surface Mount TO-261-4, TO-261AA

Diode Array 1 Pair Series Connection Schottky 25V 1A (DC) Surface Mount TO-261-4, TO-261AA

Buy Now Datasheet
Diode Arrays - 1727-5368-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5368-1-ND
Diode Arrays 1727-5368-1-ND
Diode Array 1 Pair Series Connection Schottky 25V 1A (DC) Surface Mount TO-261-4, TO-261AA

Diode Array 1 Pair Series Connection Schottky 25V 1A (DC) Surface Mount TO-261-4, TO-261AA

Buy Now Datasheet
Singapore, Singapore
25V 1A Diode and Rectifier
286-BAT120S,115
25V 1A Diode and Rectifier 286-BAT120S,115
DIODE ARR SCHOTT 25V 1A SOT223 Product overview: BAT120S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT120S,115 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 25V 1A SOT223 Product overview: BAT120S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT120S,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT120S,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT120S,115
Discrete Semiconductor Products - Diodes - Rectifiers BAT120S,115
DIODE ARR SCHOTT 25V 1A SOT223

DIODE ARR SCHOTT 25V 1A SOT223

Supplier's Site
Schottky Rectifier, 1A, 25V, Sot-223; Repetitive Reverse Voltage Vrrm Max Nexperia - 84Y9587 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 25V, Sot-223; Repetitive Reverse Voltage Vrrm Max Nexperia
84Y9587
Schottky Rectifier, 1A, 25V, Sot-223; Repetitive Reverse Voltage Vrrm Max Nexperia 84Y9587
SCHOTTKY RECTIFIER, 1A, 25V, SOT-223; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):1A; Diode Configuration:Dual Series; Diode Case Style:SOT-223; No. of Pins:4Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 25V, SOT-223; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):1A; Diode Configuration:Dual Series; Diode Case Style:SOT-223; No. of Pins:4Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number BAT120S,115 1727-5368-2-ND 286-BAT120S,115 BAT120S,115 84Y9587
Product Name Schottky barrier double diodes Diode Arrays 25V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 25V, Sot-223; Repetitive Reverse Voltage Vrrm Max Nexperia
Package SOT223; SOT223 SOT223 TO-261-4, TO-261AA Tape & Reel (TR) SOT223; SOT-223
RoHS Compliant RoHS RoHS RoHS
IFSM 10 amps
IR 5.00E-4 mA
VF 300 to 0.3000 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data