Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SCNA1

Description
Win Source Part Number: 1282992-SCNA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 7.5A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCNA1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282992-SCNA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 7.5A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCNA1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282992-SCNA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282992-SCNA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282992-SCNA1
Win Source Part Number: 1282992-SCNA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 7.5A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCNA1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282992-SCNA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 7.5A
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCNA1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SCNA1
Rectifiers SCNA1
Rectifiers A -CT 15A STD 100V

Rectifiers A -CT 15A STD 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1282992-SCNA1 SCNA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Dual common cathode high-speed switching diode - BAV70QBZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details