Semtech Corp. PMIC - PMIC - Battery Chargers - SC824ULTRT SC824ULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 028155-SC824ULTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD-UT (2x2) Maximum Supply Voltage: 8.2V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 028155-SC824ULTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD-UT (2x2) Maximum Supply Voltage: 8.2V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - SC824ULTRT - 028155-SC824ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - SC824ULTRT
028155-SC824ULTRT
PMIC - PMIC - Battery Chargers - SC824ULTRT 028155-SC824ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 028155-SC824ULTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD-UT (2x2) Maximum Supply Voltage: 8.2V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 028155-SC824ULTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD-UT (2x2)
Maximum Supply Voltage: 8.2V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - SC824ULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
SC824ULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers SC824ULTRT
IC BATT CHG LI-ION 1CELL 10MLP

IC BATT CHG LI-ION 1CELL 10MLP

Supplier's Site
Battery Chargers - SC824ULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
SC824ULTRT
Battery Chargers SC824ULTRT
Charger IC Lithium Ion 10-MLPD-UT (2x2)

Charger IC Lithium Ion 10-MLPD-UT (2x2)

Buy Now
PMIC - Battery Chargers - SC824ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
SC824ULTRT
PMIC - Battery Chargers SC824ULTRT
IC BATT CHG LI-ION 1CELL 10MLP

IC BATT CHG LI-ION 1CELL 10MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 028155-SC824ULTRT SC824ULTRT SC824ULTRT SC824ULTRT
Product Name PMIC - PMIC - Battery Chargers - SC824ULTRT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 10-MLPD-UT (2x2) 10-UFDFN Exposed Pad
Cells 1
Supply Voltage 8.2 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896942 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - LM3620M5-4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
View Details