Manufacturer: Semtech Corporation
Win Source Part Number: 125198-SC811ULTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD-UT (2x2)
Maximum Supply Voltage: 8.2V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC BATT CHG LI-ION 1CELL 8MLPD
IC BATT CHG LI-ION 1CELL 8MLPD
IC BATT CHG LI-ION 1CELL 8MLPD
IC BATT CHG LI-ION 1CELL 8MLPD
Charger IC Lithium Ion 8-MLPD-UT (2x2)
IC BATT CHG LI-ION 1CELL 8MLPD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 125198-SC811ULTRT | SC811ULTR-ND | SC811ULTRT | SC811ULTRT | SC811ULTRT |
| Product Name | PMIC - PMIC - Battery Chargers - SC811ULTRT | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 8-MLPD-UT (2x2) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 8.2 volts | 8.2 volts | 4.2 volts |