Semtech Corp. PMIC - PMIC - Battery Chargers - SC802IMLTR SC802IMLTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064277-SC802IMLTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064277-SC802IMLTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - SC802IMLTR - 064277-SC802IMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - SC802IMLTR
064277-SC802IMLTR
PMIC - PMIC - Battery Chargers - SC802IMLTR 064277-SC802IMLTR
Manufacturer: Semtech Corporation Win Source Part Number: 064277-SC802IMLTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064277-SC802IMLTR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 064277-SC802IMLTR
Product Name PMIC - PMIC - Battery Chargers - SC802IMLTR
Features Over Voltage Protection; Over Current Protection
Package Type 16-MLPQ (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products