Win Source Part Number: 1253410-SC667ULTRT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 400kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Number of Outputs: 7 + 4LDOs
Dimming: PWM
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC667ULDKR,SC667ULCT
Base Product Number: SC667
Product Status: Obsolete
LED Driver, 7-Segment, 3 X 3 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC667ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC667ULTRT can be used for catalog matching and distributor lookup.
LED Driver IC 7 + 4LDOs Output Linear PWM Dimming 25mA 20-MLPQ-UT (3x3)
IC LED DRVR LIN PWM 25MA 20MLPQ
IC LED DRVR LIN DIM 25MA 20MLPQ
LED Lighting Drivers 8 LED I-SINK & 4 LDOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1253410-SC667ULTRT | 137-SC667ULTRT | SC667ULTR-ND | SC667ULTRT | SC667ULTRT | SC667ULTRT |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 20-VFQFN Exposed Pad | |||||
| Input Voltage | 2.9 to 5.5 volts | 2.9 to 5.5 volts |