LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 20-MLPQ-UT (3x3)
LED Driver, 7-Segment, 3 X 3 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC656ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC656ULTRT can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 25MA 20MLPQ
LED Lighting Drivers 7 BACKLIGHT CHRG PUMP WITH PWM
IC LED DRIVER RGLTR DIM 20MLPQ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SC656ULTRT-ND | 137-SC656ULTRT | SC656ULTRT | SC656ULTRT | SC656ULTRT |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.9 to 5.5 volts | 2.9 to 5.5 volts | |||
| Output Voltage | 2.5 to 5.25 volts | 5.25 volts | |||
| Output Current | 25 milliamps | 25 milliamps |