LED Driver, Product overview: SC652ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC652ULTRT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253411-SC652ULTRT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 2.5V ~ 5.25V
Frequency: 250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: PWM
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 5.5V
Package / Case: 14-UFQFN
Supplier Device Package: 14-MLPQ-UT (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC652
Product Status: Obsolete
LED Lighting Drivers 5 BACKLIGHT CHRG PUNP WITH PWM
IC LED DRIVER RGLTR DIM 14MLPQ
IC LED DRV RGLTR PWM 25MA 14MLPQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC652ULTRT | 1253411-SC652ULTRT | SC652ULTRT | SC652ULTRT | SC652ULTRT |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 5.25 volts | 2.5 to 5.25 volts | |||
| Number of Channels | 5 # | ||||
| Form Factor | Intgrated Circuit (IC) | ||||
| Package Type | 14-UFQFN |