Semtech Corp. PMIC - PMIC - LED Drivers - SC628AULTRT SC628AULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 129603-SC628AULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: I2C Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1A (Flash) Alternative Parts (Cross-Reference): LTC3218EDDB#TRPBF; STLA01PUR; SC605MLTRT; SC628AULTRT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 129603-SC628AULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: I2C Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1A (Flash) Alternative Parts (Cross-Reference): LTC3218EDDB#TRPBF; STLA01PUR; SC605MLTRT; SC628AULTRT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC628AULTRT - 129603-SC628AULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC628AULTRT
129603-SC628AULTRT
PMIC - PMIC - LED Drivers - SC628AULTRT 129603-SC628AULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 129603-SC628AULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: I2C Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1A (Flash) Alternative Parts (Cross-Reference): LTC3218EDDB#TRPBF; STLA01PUR; SC605MLTRT; SC628AULTRT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 129603-SC628AULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 250kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 2.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 1A (Flash)
Alternative Parts (Cross-Reference): LTC3218EDDB#TRPBF; STLA01PUR; SC605MLTRT; SC628AULTRT;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - SC628AULTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SC628AULTR-ND
LED Drivers SC628AULTR-ND
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1A (Flash) 20-MLPQ-UT (3x3)

LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1A (Flash) 20-MLPQ-UT (3x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC628AULTRT
LED Driver IC 137-SC628AULTRT
LED Driver, 1-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLP-20 Product overview: SC628AULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC628AULTRT can be used for catalog matching and distributor lookup.

LED Driver, 1-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLP-20 Product overview: SC628AULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC628AULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
SC628AULTRT
LED Lighting Drivers SC628AULTRT
LED Lighting Drivers LED DRIVER IC WITH 1A FLASH

LED Lighting Drivers LED DRIVER IC WITH 1A FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC628AULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC628AULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC628AULTRT
IC LED DRVR RGLTR I2C 1A 20MLPQ

IC LED DRVR RGLTR I2C 1A 20MLPQ

Supplier's Site
PMIC - LED Drivers - SC628AULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC628AULTRT
PMIC - LED Drivers SC628AULTRT
IC LED DRVR RGLTR DIM 1A 20MLPQ

IC LED DRVR RGLTR DIM 1A 20MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 129603-SC628AULTRT SC628AULTR-ND 137-SC628AULTRT SC628AULTRT SC628AULTRT SC628AULTRT
Product Name PMIC - PMIC - LED Drivers - SC628AULTRT LED Drivers LED Driver IC LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 2.5 to 5.25 volts 2.5 to 5.25 volts 5.25 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ADM8845ACP-REEL7 - Lingto Electronic Limited
Specs
Output Current 30 milliamps
View Details
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details