Win Source Part Number: 1253409-SC600CIMSTRT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: mAhXLife™
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 5V
Frequency: 650kHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 6.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC600
Product Status: Obsolete
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC600CIMSTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600CIMSTRT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 60mA 10-MSOP
IC LED DRIVER RGLTR 60MA 10MSOP
LED Lighting Drivers MAHXLIFE REG(FRAC CHRG PUMP)
IC LED DRIVER RGLTR 60MA 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1253409-SC600CIMSTRT | 137-SC600CIMSTRT | SC600CIMSTRT-ND | SC600CIMSTRT | SC600CIMSTRT | SC600CIMSTRT |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 780kHz MSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||||
| Number of Channels | 1 # |