The A6282ELPTR-T is a 16-channel constant-current LED driver designed for LED display applications. It supports output currents of up to 50 mA per channel and can drive LED output voltages up to 12 V. The device operates with a logic supply range of 3.0 to 5.5 V and features Schmitt trigger inputs for enhanced noise immunity. This LED driver includes an internal power-on reset (POR), low-power CMOS logic, and thermal shutdown (TSD) circuitry. It allows for high data input rates of up to 30 MHz and offers output current accuracy of less than ±3% between channels and ±7% between ICs across the full operating temperature range of -40 to 85 °C. The A6282ELPTR-T is available in a 24-pin TSSOP package with an exposed thermal pad, facilitating efficient thermal management. It is suitable for applications such as monocolor, multicolor, or full-color LED displays and signboards, as well as display backlighting and multicolor LED lighting.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134750-A6282ELPTR-T
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 12V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete(EOL)
Family Name: A6282
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 24-TSSOP-EP
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): STP16DPP05PTR; TLC5928PWRG4; STP16CP596TTR;
Introduction Date: January 22, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
LED Driver, 16-Segment, CMOS, PDSO24, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A6282ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6282ELPTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-TSSOP-EP
IC LED DRIVER LIN 50MA 24TSSOP
LED DRIVER, 30MHZ, TSSOP-24, FULL REEL; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:12V; Output Current Max:60mA; Switching Frequency:30MHz; No. of Outputs:16Outputs RoHS Compliant: Yes
LED DRIVER, 30MHZ, TSSOP-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:12V; Output Current Max:60mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; No. of Pins:24Pins RoHS Compliant: Yes
IC LED DRVR LINEAR 50MA 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1134750-A6282ELPTR-T | 137-A6282ELPTR-T | 620-1268-2-ND | A6282ELPTR-T | 72M5992 | A6282ELPTR-T |
| Product Name | PMIC - PMIC - LED Drivers - A6282ELPTR-T | TSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, 30Mhz, Tssop-24, Full Reel; Device Topology Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | ||
| Number of Channels | 16 # | |||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |