Semtech Corp. PMIC - PMIC - LED Drivers - SC600CIMSTR SC600CIMSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 211529-SC600CIMSTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 211529-SC600CIMSTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC600CIMSTR - 211529-SC600CIMSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC600CIMSTR
211529-SC600CIMSTR
PMIC - PMIC - LED Drivers - SC600CIMSTR 211529-SC600CIMSTR
Manufacturer: Semtech Corporation Win Source Part Number: 211529-SC600CIMSTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 211529-SC600CIMSTR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
780kHz MSOP LED Driver IC
137-SC600CIMSTR
780kHz MSOP LED Driver IC 137-SC600CIMSTR
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, MO-187BA, MSOP-10 Product overview: SC600CIMSTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600CIMSTR can be used for catalog matching and distributor lookup.

Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, MO-187BA, MSOP-10 Product overview: SC600CIMSTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600CIMSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 211529-SC600CIMSTR 137-SC600CIMSTR
Product Name PMIC - PMIC - LED Drivers - SC600CIMSTR 780kHz MSOP LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1152-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Driver IC - AAT2400IIH-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers