Semtech Corp. PMIC - PMIC - LED Drivers - SC5012BQMLTRT SC5012BQMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 893805-SC5012BQMLTRT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Mounting: Surface Mount Family Name: SC5012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 893805-SC5012BQMLTRT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Mounting: Surface Mount Family Name: SC5012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC5012BQMLTRT - 893805-SC5012BQMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC5012BQMLTRT
893805-SC5012BQMLTRT
PMIC - PMIC - LED Drivers - SC5012BQMLTRT 893805-SC5012BQMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 893805-SC5012BQMLTRT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Mounting: Surface Mount Family Name: SC5012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 893805-SC5012BQMLTRT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SC5012
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
150MA LED Driver IC - 137-SC5012BQMLTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA LED Driver IC
137-SC5012BQMLTRT
150MA LED Driver IC 137-SC5012BQMLTRT
IC LED DRVR CTRL PWM 150MA 24QFN Product overview: SC5012BQMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5012BQMLTRT can be used for catalog matching and distributor lookup.

IC LED DRVR CTRL PWM 150MA 24QFN Product overview: SC5012BQMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5012BQMLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC5012BQMLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC5012BQMLTRT
IC LED DRVR CTRL PWM 150MA 24QFN

IC LED DRVR CTRL PWM 150MA 24QFN

Supplier's Site
PMIC - LED Drivers - SC5012BQMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC5012BQMLTRT
PMIC - LED Drivers SC5012BQMLTRT
4CH, 300MA/CH, HBLED DRIVER

4CH, 300MA/CH, HBLED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 893805-SC5012BQMLTRT 137-SC5012BQMLTRT SC5012BQMLTRT SC5012BQMLTRT
Product Name PMIC - PMIC - LED Drivers - SC5012BQMLTRT 150MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type 24-QFN (4x4) Tape & Reel (TR)
Input Voltage 4.5 to 45 volts 4.5 to 45 volts
Output Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL97632IRT18Z-TK - Lingto Electronic Limited
Specs
Output Current 50 milliamps
View Details
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LM2751SD-B - 923110-LM2751SD-B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 10-WSON (3x3)
View Details
4 suppliers
PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers