Semtech Corp. LED Drivers SC4541ULTRT

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 450mA (Switch) 6-MLPD-UT (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 450mA (Switch) 6-MLPD-UT (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - SC4541ULTRT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SC4541ULTRT-ND
LED Drivers SC4541ULTRT-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 450mA (Switch) 6-MLPD-UT (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 450mA (Switch) 6-MLPD-UT (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253414-SC4541ULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253414-SC4541ULTRT
Integrated Circuits (ICs) - PMIC - LED Drivers 1253414-SC4541ULTRT
Win Source Part Number: 1253414-SC4541ULTRT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 25V Frequency: 2MHz Current - Output / Channel: 450mA (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 22V Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: 6-MLPD-UT (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC454 Product Status: Obsolete

Win Source Part Number: 1253414-SC4541ULTRT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 25V
Frequency: 2MHz
Current - Output / Channel: 450mA (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 22V
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-MLPD-UT (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC454
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC4541ULTRT
LED Driver IC 137-SC4541ULTRT
LED Driver, 7-Segment, PDSO6, 2 X 2 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPD-6 Product overview: SC4541ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4541ULTRT can be used for catalog matching and distributor lookup.

LED Driver, 7-Segment, PDSO6, 2 X 2 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPD-6 Product overview: SC4541ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4541ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - SC4541ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC4541ULTRT
PMIC - LED Drivers SC4541ULTRT
IC LED DRIVER RGLTR DIM 6MLPD

IC LED DRIVER RGLTR DIM 6MLPD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC4541ULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC4541ULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC4541ULTRT
IC LED DRV RGLTR PWM 450MA 6MLPD

IC LED DRV RGLTR PWM 450MA 6MLPD

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
SC4541ULTRT
LED Lighting Drivers SC4541ULTRT
LED Lighting Drivers SINGLE WIRE BACKLIGHT DRIVER

LED Lighting Drivers SINGLE WIRE BACKLIGHT DRIVER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number SC4541ULTRT-ND 1253414-SC4541ULTRT 137-SC4541ULTRT SC4541ULTRT SC4541ULTRT SC4541ULTRT
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.9 to 22 volts 2.9 to 22 volts
Output Voltage 25 volts 25 volts 25 volts
Output Current 450 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 40 milliamps
View Details
150MA LED Driver IC - 137-NCR420UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
6 suppliers
LM3492HC Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
8 suppliers