LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 24-MLPQ (4x4)
Manufacturer: Semtech Corporation
Win Source Part Number: 109643-SC440AMLTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 42V
Categories: Integrated Circuits
Status: Active
Case / Package: 24-MLPQ (4x4)
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): BD6592MUV-E2; ISL78171ARZ-T; SC440AMLTRT; SC440A;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LED Driver, 72-Segment, 4 X 4 MM, 1 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-24 Product overview: SC440AMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC440AMLTRT can be used for catalog matching and distributor lookup.
LED Lighting Drivers BOOST REG FOR 6-STRING LED
IC LED DRIVER RGLTR DIM 24MLPQ
IC LED DRV RGLTR PWM 30MA 24MLPQ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SC440AMLTRTTR-ND | 109643-SC440AMLTRT | 137-SC440AMLTRT | SC440AMLTRT | SC440AMLTRT | SC440AMLTRT |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - SC440AMLTRT | LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 27 volts | 4.5 volts | 4.5 to 27 volts | |||
| Output Voltage | 42 volts | 42 volts | 42 volts | |||
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |