The A6260 is a linear programmable current regulator designed to drive high-brightness LEDs with up to 350 mA of constant current, suitable for automotive applications. It operates from a 6 V to 40 V supply, includes reverse battery protection, and features LED short-circuit and thermal protection. The device supports PWM dimming via an enable input and limits current slew rate to reduce EMI. It is packaged in an 8-pin SOICN with an exposed thermal pad and is AEC-Q100 qualified. The ambient operating temperature range for the A6260KLJTR-T variant is -40 °C to 125 °C.
The A6260 provides a simple and efficient solution for driving high-brightness LEDs, offering programmable current up to 350mA, PWM dimming, and integrated protection features for safe and reliable operation.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver, 1-Segment, PDSO8, LEAD FREE, MS-012AA, SOIC-8 Product overview: A6260KLJTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6260KLJTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 350mA 8-SOIC-EP
LED Driver IC 1 Output Linear PWM Dimming 350mA 8-SOIC-EP
LED Driver IC 1 Output Linear PWM Dimming 350mA 8-SOIC-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007727-A6260KLJTR-T
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LED Driver, 1-Segment, PDSO8
LED DRIVER, -40 TO 125DEG C, HSOIC-8; Device Topology:Linear; Input Voltage Min:6V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:350mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
IC LED DRVR LIN DIM 350MA 8SOIC
IC LED DRVR LIN PWM 350MA 8SOIC
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6260KLJTR-T | 137-A6260KLJTR-T | 620-1252-1-ND | 007727-A6260KLJTR-T | A6260KLJTR-T | 94AC7440 | A6260KLJTR-T | A6260KLJTR-T |
| Product Name | Automotive High Brightness LED, Current Regulator | SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - A6260KLJTR-T | Led Driver, -40 To 125Deg C, Hsoic-8; Device Topology Allegro Microsystems | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 3 volts | |||||||
| Number of Channels | 1 # | |||||||
| Input Voltage | 6 to 40 volts | 6 volts | 6 to 40 volts | 6 to 40 volts |