Rochester Electronics PMIC - PMIC - Voltage Reference - AD588SE/883B AD588SE/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909553-AD588SE/883B Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909553-AD588SE/883B Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD588SE/883B - 909553-AD588SE/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD588SE/883B
909553-AD588SE/883B
PMIC - PMIC - Voltage Reference - AD588SE/883B 909553-AD588SE/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909553-AD588SE/883B Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909553-AD588SE/883B
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - AD588SE/883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD588SE/883B
PMIC - Voltage Reference AD588SE/883B
VOLTAGE REFERENCE, 2 OUTPUT, 10V

VOLTAGE REFERENCE, 2 OUTPUT, 10V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 909553-AD588SE/883B AD588SE/883B
Product Name PMIC - PMIC - Voltage Reference - AD588SE/883B PMIC - Voltage Reference
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR291GR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Voltage Reference - X60008DIS8-25T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers