Win Source Part Number: 971254-SC417BMLTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Other Names: 600-SC417BMLTRTTR
Product Status: Obsolete
Switching Regulator IC Output
IC REG DUAL BUCK SYNC MLPQ
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 971254-SC417BMLTRT | SC417BMLTRT | SC417BMLTRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) |