Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1185865-IP2003
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 40A LGA
Switching Regulator/Controller
IC REG BUCK ADJUSTABLE 40A LGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1185865-IP2003 | IP2003 | 3717-IP2003 | IP2003 | IP2003 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Regulator/Controller, Voltage-mode, 40A, 1000kHz Switching Freq-Max, PBGA8 | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| IOUT | 40 amps | 40 amps | 40 amps | ||
| fsw | 300 to 1000 kHz | 300 to 1000 kHz | 300 to 1000 kHz | ||
| Life Cycle Stage | Removed | Removed; Obsolete |