The A8600 is a quadruple output regulator designed for automotive audio and infotainment systems, providing four adjustable switching regulators and two high-side switches with foldback current protection. It operates from a 12 V supply with a standby current below 50 µA and supports an ambient temperature range of −40°C to 85°C. The device is housed in a 48-pin LQFP package with an exposed thermal pad, and includes features such as pulse frequency modulation for low-power operation, synchronous and asynchronous buck topologies, and built-in BU/ACC voltage detectors with mute delay control. The part is lead-free and meets automotive thermal and electrical requirements.
The A8600 provides a complete power solution for car audio and infotainment systems, featuring four independent switching regulators, two high-side switches, BU/ACC voltage detectors, and a mute delay.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859107-A8600EJPTR-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Power Supply, Automotive Applications Voltage Regulator IC 4 Output 48-LQFP-EP (7x7)
Package: 48-LQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A8600
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP-EP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
QUADRUPLE OUTPUT REGULATOR WITH TWO HIGH-SIDE SWITCHES, BU/ACC VOLTAGE DETECTORS, AND MUTE DELAY Product overview: A8600EJPTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8600EJPTR-T can be used for catalog matching and distributor lookup.
IC REG AUTO APPL 4OUT 48LQFP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | A8600EJPTR-T | 859107-A8600EJPTR-T | 750-A8600EJPTR-T | A8600EJPTR-T |
| Product Name | Automotive Multiple Output Regulator | PMIC - PMIC - Voltage Regulators - Special Purpose - A8600EJPTR-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | QFP; Other; 48-LQFP-EP (7x7) | QFP; Other; 48-LQFP Exposed Pad |