Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2KW20C-5P

Description
Win Source Part Number: 1282141-S2KW20C-5P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 20000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 20 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 20000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW20 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282141-S2KW20C-5P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 20000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 20 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 20000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW20 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282141-S2KW20C-5P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282141-S2KW20C-5P
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282141-S2KW20C-5P
Win Source Part Number: 1282141-S2KW20C-5P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 20000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 20 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 20000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW20 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282141-S2KW20C-5P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 20 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 20000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW20
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S2KW20C-5P
Rectifiers S2KW20C-5P
Rectifiers A +CT 3A STD 20KV

Rectifiers A +CT 3A STD 20KV

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2KW20C-5P
Discrete Semiconductor Products - Diodes - Rectifiers S2KW20C-5P
DIODE GEN PURP 20KV 6A MODULE

DIODE GEN PURP 20KV 6A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282141-S2KW20C-5P S2KW20C-5P S2KW20C-5P
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 20 volts 20 volts
VR 20000 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1PS70SB82,115 - 1002473-1PS70SB82,115 - Win Source Electronics
Specs
Life Cycle Stage Active
Package SOT323; SOT-323-3
VF 0.7000 volts
View Details
5 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers