Semtech Corp. RF/IF and RFID -RF Transceiver ICs LLCC68IMLTRT

Description
Manufacturer: Semtech Corporation Category: RF/IF and RFID -RF Transceiver ICs Series: LoRa™ Type: TxRx + MCU Package: Tape & Reel (TR) Protocol: LoRa™ Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4)
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Category: RF/IF and RFID -RF Transceiver ICs Series: LoRa™ Type: TxRx + MCU Package: Tape & Reel (TR) Protocol: LoRa™ Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID -RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID -RF Transceiver ICs
RF/IF and RFID -RF Transceiver ICs
Manufacturer: Semtech Corporation Category: RF/IF and RFID -RF Transceiver ICs Series: LoRa™ Type: TxRx + MCU Package: Tape & Reel (TR) Protocol: LoRa™ Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4)

Manufacturer: Semtech Corporation
Category: RF/IF and RFID -RF Transceiver ICs
Series: LoRa™
Type: TxRx + MCU
Package: Tape & Reel (TR)
Protocol: LoRa™
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - LLCC68IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
LLCC68IMLTRT
RF and Wireless - RF Transceiver ICs LLCC68IMLTRT
LORA, SUB-GHZ RF TRANSCEIVER

LORA, SUB-GHZ RF TRANSCEIVER

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - LLCC68IMLTRT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
LLCC68IMLTRT
Radio Frequency Chip/Antenna >> RF Transceiver ICs LLCC68IMLTRT
300Kbps 802.15.4 150MHz~960MHz SPI QFN-24-EP(4x4) RF Transceiver ICs ROHS

300Kbps 802.15.4 150MHz~960MHz SPI QFN-24-EP(4x4) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number LLCC68IMLTRT LLCC68IMLTRT
Product Name RF/IF and RFID -RF Transceiver ICs RF and Wireless - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz
Data Rate 300 kbps 300 kbps
Sensitivity -129 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details