Semtech Corp. 500W 15V TVS Protection Diode LCDA15C-1.TC

Description
Trans Voltage Suppressor Diode, 500W, 15V V(RWM), Bidirectional, 2 Element, Silicon, TO-253AA, PLASTIC PACKAGE-4 Product overview: LCDA15C-1.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-1.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 500W, 15V V(RWM), Bidirectional, 2 Element, Silicon, TO-253AA, PLASTIC PACKAGE-4 Product overview: LCDA15C-1.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-1.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 15V TVS Protection Diode - 144-LCDA15C-1.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 15V TVS Protection Diode
144-LCDA15C-1.TC
500W 15V TVS Protection Diode 144-LCDA15C-1.TC
Trans Voltage Suppressor Diode, 500W, 15V V(RWM), Bidirectional, 2 Element, Silicon, TO-253AA, PLASTIC PACKAGE-4 Product overview: LCDA15C-1.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-1.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 15V V(RWM), Bidirectional, 2 Element, Silicon, TO-253AA, PLASTIC PACKAGE-4 Product overview: LCDA15C-1.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-1.TC can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - LCDA15C-1.TC - 1195715-LCDA15C-1.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LCDA15C-1.TC
1195715-LCDA15C-1.TC
TVS - TVS - Diodes - LCDA15C-1.TC 1195715-LCDA15C-1.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1195715-LCDA15C-1.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1195715-LCDA15C-1.TC
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial

Buy Now
Tvs Diode Array, 300W, 15V, Soic; Tvs Polarity Semtech - 56J9019 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 15V, Soic; Tvs Polarity Semtech
56J9019
Tvs Diode Array, 300W, 15V, Soic; Tvs Polarity Semtech 56J9019
TVS DIODE ARRAY, 300W, 15V, SOIC; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Maximum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:500W RoHS Compliant: No

TVS DIODE ARRAY, 300W, 15V, SOIC; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Maximum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:500W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number 144-LCDA15C-1.TC 1195715-LCDA15C-1.TC 56J9019
Product Name 500W 15V TVS Protection Diode TVS - TVS - Diodes - LCDA15C-1.TC Tvs Diode Array, 300W, 15V, Soic; Tvs Polarity Semtech
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV199,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details