Nexperia B.V. Low-leakage double diode BAV199,235

Description
Epitaxial, medium-speed switching, double diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. The diodes are connected in series. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA. Applications Low-leakage current applications in surface mounted circuits.
Request a Quote Datasheet
Description
Epitaxial, medium-speed switching, double diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. The diodes are connected in series. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA. Applications Low-leakage current applications in surface mounted circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage double diode - BAV199,235 - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage double diode
BAV199,235
Low-leakage double diode BAV199,235
Epitaxial, medium-speed switching, double diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. The diodes are connected in series. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA. Applications Low-leakage current applications in surface mounted circuits.

Epitaxial, medium-speed switching, double diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. The diodes are connected in series.

Features and benefits

  • Plastic SMD package
  • Low leakage current: typ. 3 pA
  • Switching time: typ. 0.8 us
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA.

Applications

  • Low-leakage current applications in surface mounted circuits.
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1120398-BAV199,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1120398-BAV199,235
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1120398-BAV199,235
Win Source Part Number: 1120398-BAV199,235 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 160mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Alternative Parts (Cross-Reference): "BAV199,235"; BAV199 235; BAV199235; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 1727-6382-2,BAV199 /T3-ND,1727-6382-1,B AV199,235-ND,1727-63 82-6,568-8204-6-ND,B AV199 /T3,568-8204-6,568-8 204-1,568-8204-2,568 -8204-2-ND,934032640 235,568-8204-1-ND Base Product Number: BAV199

Win Source Part Number: 1120398-BAV199,235
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 160mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): "BAV199,235"; BAV199 235; BAV199235;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-6382-2,BAV199 /T3-ND,1727-6382-1,BAV199,235-ND,1727-6382-6,568-8204-6-ND,BAV199 /T3,568-8204-6,568-8204-1,568-8204-2,568-8204-2-ND,934032640235,568-8204-1-ND
Base Product Number: BAV199

Buy Now Datasheet
Diode and Rectifier - 286-BAV199,235 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-BAV199,235
Diode and Rectifier 286-BAV199,235
BAV199 - Low-leakage double diode TO-236 3-Pin Product overview: BAV199,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199,235 can be used for catalog matching and distributor lookup.

BAV199 - Low-leakage double diode TO-236 3-Pin Product overview: BAV199,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-6382-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6382-2-ND
Diode Arrays 1727-6382-2-ND
Diode Array 1 Pair Series Connection Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6382-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6382-6-ND
Diode Arrays 1727-6382-6-ND
Diode Array 1 Pair Series Connection Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6382-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6382-1-ND
Diode Arrays 1727-6382-1-ND
Diode Array 1 Pair Series Connection Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV199,235 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV199,235
Diode Arrays BAV199,235
DIODE ARRAY GP 75V 160MA SOT23

DIODE ARRAY GP 75V 160MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV199,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV199,235
Discrete Semiconductor Products - Diodes - Rectifiers BAV199,235
DIODE ARRAY GP 75V 160MA TO236AB

DIODE ARRAY GP 75V 160MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number BAV199,235 1120398-BAV199,235 286-BAV199,235 1727-6382-2-ND BAV199,235 BAV199,235
Product Name Low-leakage double diode Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 900 to 0.9000 volts 1.25 volts 1.25 volts 1.25 volts
IF 160 mA
VR 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier diode - BAT54CWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
General-purpose dual Schottky diode - BAS40-05W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers