JANTXV1N6135A -- T MET BI 500W 160V SEMTECH
Semtech Corp.
T Met Bi 500W 160V Semtech
JANTXV1N6135A
Description
T MET BI 500W 160V
Description
T MET BI 500W 160V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6252 |
|
Product Name
|
T Met Bi 500W 160V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
12 volts
View Details