Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTXV1N5418

Description
Win Source Part Number: 1184559-JANTXV1N5418 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 165pF @ 4V, 1MHz Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-JANTXV1N5418,JAN TXV1N5418S-ND,JTXV1N 5418,JANTXV1N5418S,6 00-JTXV1N5418-ND,600 -JTXV1N5418,JANTXV1N 5418 Base Product Number: 1N5418
Request a Quote Datasheet
Description
Win Source Part Number: 1184559-JANTXV1N5418 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 165pF @ 4V, 1MHz Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-JANTXV1N5418,JAN TXV1N5418S-ND,JTXV1N 5418,JANTXV1N5418S,6 00-JTXV1N5418-ND,600 -JTXV1N5418,JANTXV1N 5418 Base Product Number: 1N5418
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1184559-JANTXV1N5418 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1184559-JANTXV1N5418
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1184559-JANTXV1N5418
Win Source Part Number: 1184559-JANTXV1N5418 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 165pF @ 4V, 1MHz Mounting Type: Through Hole Package / Case: Axial Supplier Device Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: 600-JANTXV1N5418,JAN TXV1N5418S-ND,JTXV1N 5418,JANTXV1N5418S,6 00-JTXV1N5418-ND,600 -JTXV1N5418,JANTXV1N 5418 Base Product Number: 1N5418

Win Source Part Number: 1184559-JANTXV1N5418
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 4.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 165pF @ 4V, 1MHz
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 600-JANTXV1N5418,JANTXV1N5418S-ND,JTXV1N5418,JANTXV1N5418S,600-JTXV1N5418-ND,600-JTXV1N5418,JANTXV1N5418
Base Product Number: 1N5418

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1184559-JANTXV1N5418
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2500 mA
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers