Nexperia B.V. Voltage regulator diodes 1N4733A,113

Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote
Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, offering a total power dissipation of up to 1000 mW and a working voltage range from 3.3 V to 24 V. The series features a ±5% tolerance and is suited for low voltage stabilizer applications.

Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, offering a total power dissipation of up to 1000 mW and a working voltage range from 3.3 V to 24 V. The series features a ±5% tolerance and is suited for low voltage stabilizer applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
1N4733A,113
Voltage regulator diodes 1N4733A,113
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.

Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.

The series consists of 22 types with nominal working voltages from 3.3 to 24 V.

Features and benefits

  • Total power dissipation: max. 1000 mW
  • Tolerance series: +-5pct
  • Working voltage range: nom. 3.3 to 24 V.
  • Small hermetically sealed glass package

Applications

  • Low voltage stabilizers.
Supplier's Site Datasheet
Single Zener Diodes - 1727-2761-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2761-2-ND
Single Zener Diodes 1727-2761-2-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-2761-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2761-1-ND
Single Zener Diodes 1727-2761-1-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4733A,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4733A,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4733A,113
Discrete Semiconductor Products - Diodes - Zener 1N4733A,113
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site
Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R - 554-1N4733A,113 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R
554-1N4733A,113
Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R 554-1N4733A,113
Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R

Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R

Supplier's Site
Single Zener Diodes - 1N4733A,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4733A,113
Single Zener Diodes 1N4733A,113
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4733A,113 1727-2761-2-ND 1N4733A,113 1N4733A,113 554-1N4733A,113 1N4733A,113
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package SOD66 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-204AL, DO-41, Axial; DO-41
Unlock Full Specs
to access all available technical data