JANTX1N6466US -- TVS DIODES
Semtech Corp.
TVS Diodes
JANTX1N6466US
Description
T DAP UNI 500W 30.5V SM
Description
T DAP UNI 500W 30.5V SM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
JANTX1N6466US |
|
Product Name
|
TVS Diodes |
|
VR
|
30.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
9.5 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.2 volts
IR
0.1000 mA
View Details